KEMET Electronics Corporation Ceramic Capacitors C320C222J2G5TA

Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4282-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4282-ND
Ceramic Capacitors 399-4282-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
2.2nF 200V Capacitor
60-C320C222J2G5TA
2.2nF 200V Capacitor 60-C320C222J2G5TA
2.2nF 200V C0G MLCC Radial 5% Low ESR Product overview: C320C222J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C222J2G5TA can be used for catalog matching and distributor lookup.

2.2nF 200V C0G MLCC Radial 5% Low ESR Product overview: C320C222J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C222J2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 200V, C0G, 5%, Radial; Capacitance Kemet - 57K8721 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 200V, C0G, 5%, Radial; Capacitance Kemet
57K8721
Ceramic Capacitor 2200Pf 200V, C0G, 5%, Radial; Capacitance Kemet 57K8721
CERAMIC CAPACITOR 2200PF 200V, C0G, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 200V, C0G, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4282-ND 60-C320C222J2G5TA 57K8721
Product Name Ceramic Capacitors 2.2nF 200V Capacitor Ceramic Capacitor 2200Pf 200V, C0G, 5%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers