KEMET Electronics Corporation Ceramic Capacitors C320C209D3G5TA

Description
2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C209D3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C209D3G5TA-ND
Ceramic Capacitors C320C209D3G5TA-ND
2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial

2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C320C209D3G5TA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details