KEMET Electronics Corporation Ceramic Capacitors C320C185J5N5TA

Description
1.8µF ±5% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet
Description
1.8µF ±5% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C320C185J5N5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C320C185J5N5TA-ND
Ceramic Capacitors 399-C320C185J5N5TA-ND
1.8µF ±5% 50V Ceramic Capacitor X8L Radial

1.8µF ±5% 50V Ceramic Capacitor X8L Radial

Buy Now Datasheet
Ceramic Capacitors - C320C185J5N5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C185J5N5TA
Ceramic Capacitors C320C185J5N5TA
CAP CER RAD 1.8F 50V X8L 5%

CAP CER RAD 1.8F 50V X8L 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-C320C185J5N5TA-ND C320C185J5N5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details