KEMET Electronics Corporation Ceramic Capacitors C320C184M2R5TA7301

Description
0.18µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.18µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C184M2R5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C184M2R5TA7301-ND
Ceramic Capacitors C320C184M2R5TA7301-ND
0.18µF ±20% 200V Ceramic Capacitor X7R Radial

0.18µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C184M2R5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C184M2R5TA7301
Capacitors - Ceramic Capacitors C320C184M2R5TA7301
CAP CER 0.18UF 200V X7R RADIAL

CAP CER 0.18UF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitors - C320C184M2R5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C184M2R5TA7301
Ceramic Capacitors C320C184M2R5TA7301
CAP CER 0.18UF 200V X7R RADIAL

CAP CER 0.18UF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C320C184M2R5TA7301-ND C320C184M2R5TA7301 C320C184M2R5TA7301
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details