KEMET Electronics Corporation Ceramic Capacitors C320C160K3G5TA7301

Description
16pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
16pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C160K3G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C160K3G5TA7301-ND
Ceramic Capacitors C320C160K3G5TA7301-ND
16pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

16pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C320C160K3G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C160K3G5TA7301
Capacitors - Ceramic Capacitors C320C160K3G5TA7301
CAP CER 16PF 25V C0G/NP0 RADIAL

CAP CER 16PF 25V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - C320C160K3G5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C160K3G5TA7301
Ceramic Capacitors C320C160K3G5TA7301
CAP CER 16PF 25V C0G/NP0 RADIAL

CAP CER 16PF 25V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C320C160K3G5TA7301-ND C320C160K3G5TA7301 C320C160K3G5TA7301
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers