KEMET Electronics Corporation 0.15uF 50V Capacitor C320C154M5U5TA

Description
Capacitor Ceramic 0.15uF 50V Z5U 20% Radial 2.54mm Product overview: C320C154M5U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C154M5U5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 0.15uF 50V Z5U 20% Radial 2.54mm Product overview: C320C154M5U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C154M5U5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15uF 50V Capacitor
60-C320C154M5U5TA
0.15uF 50V Capacitor 60-C320C154M5U5TA
Capacitor Ceramic 0.15uF 50V Z5U 20% Radial 2.54mm Product overview: C320C154M5U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C154M5U5TA can be used for catalog matching and distributor lookup.

Capacitor Ceramic 0.15uF 50V Z5U 20% Radial 2.54mm Product overview: C320C154M5U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C154M5U5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-4278-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4278-ND
Ceramic Capacitors 399-4278-ND
0.15µF ±20% 50V Ceramic Capacitor Z5U Radial

0.15µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - C320C154M5U5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C154M5U5TA
Ceramic Capacitors C320C154M5U5TA
CAP CER 0.15UF 50V Z5U RADIAL

CAP CER 0.15UF 50V Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.15Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet - 72K6403 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet
72K6403
Ceramic Capacitor 0.15Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet 72K6403
CERAMIC CAPACITOR 0.15UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C320C154M5U5TA 399-4278-ND C320C154M5U5TA 72K6403
Product Name 0.15uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.15Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -10 to 85 C (14 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details