0.15µF ±20% 100V Ceramic Capacitor Z5U Radial
CERAMIC CAPACITOR 0.15UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes
CAP CER 0.15UF 100V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4277-ND | 72K6402 | C320C154M1U5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.15Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |