Capacitor Ceramic 120nF 50V X7R 5% Radial 2.54mm Product overview: C320C124J5R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C124J5R5TA can be used for catalog matching and distributor lookup.
0.12µF ±5% 50V Ceramic Capacitor X7R Radial
CAP CER 0.12UF 5% 50V X7R RADIAL
.120UF 50.0V ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C320C124J5R5TA | 399-14087-ND | C320C124J5R5TA | 14M4933 |
| Product Name | 120nF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | .120Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF |