KEMET Electronics Corporation Through-Hole 100nF 100V Capacitor C320C104M1U5TA

Description
100nF 100V Z5U Ceramic Capacitor, Radial, Through Hole Product overview: C320C104M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C104M1U5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100nF 100V Z5U Ceramic Capacitor, Radial, Through Hole Product overview: C320C104M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C104M1U5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 100nF 100V Capacitor
60-C320C104M1U5TA
Through-Hole 100nF 100V Capacitor 60-C320C104M1U5TA
100nF 100V Z5U Ceramic Capacitor, Radial, Through Hole Product overview: C320C104M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C104M1U5TA can be used for catalog matching and distributor lookup.

100nF 100V Z5U Ceramic Capacitor, Radial, Through Hole Product overview: C320C104M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C104M1U5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C320C104M1U5TA - 914435-C320C104M1U5TA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C320C104M1U5TA
914435-C320C104M1U5TA
Ceramic Capacitors - C320C104M1U5TA 914435-C320C104M1U5TA
Manufacturer: Kemet Win Source Part Number: 914435-C320C104M1U5T A Series: GoldMax 300 Comm Z5U Operating Temperature Range: -10°C ~ 85°C Features: ±20% 100V Ceramic Capacitor Z5U Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: C320C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: Kemet
Win Source Part Number: 914435-C320C104M1U5TA
Series: GoldMax 300 Comm Z5U
Operating Temperature Range: -10°C ~ 85°C
Features: ±20% 100V Ceramic Capacitor Z5U Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: C320C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Ceramic Capacitors - 399-4265-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4265-ND
Ceramic Capacitors 399-4265-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf 100V Z5U 20%, Radial; Capacitance Kemet - 39K6918 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 100V Z5U 20%, Radial; Capacitance Kemet
39K6918
Ceramic Capacitor 0.1Uf 100V Z5U 20%, Radial; Capacitance Kemet 39K6918
CERAMIC CAPACITOR 0.1UF 100V Z5U 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 100V Z5U 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C320C104M1U5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C104M1U5TA
Ceramic Capacitors C320C104M1U5TA
CAP CER 0.1UF 100V Z5U RADIAL

CAP CER 0.1UF 100V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C320C104M1U5TA 914435-C320C104M1U5TA 399-4265-ND 39K6918 C320C104M1U5TA
Product Name Through-Hole 100nF 100V Capacitor Ceramic Capacitors - C320C104M1U5TA Ceramic Capacitors Ceramic Capacitor 0.1Uf 100V Z5U 20%, Radial; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature 10 to 85 C (50 to 185 F) -10 to 85 C (14 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details