KEMET Electronics Corporation Ceramic Capacitors C320C104KCR5TA7303

Description
0.1µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C104KCR5TA7303-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C104KCR5TA7303-ND
Ceramic Capacitors C320C104KCR5TA7303-ND
0.1µF ±10% 500V Ceramic Capacitor X7R Radial

0.1µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 500 V, Radial Leaded Rohs Compliant Kemet - 72Y5239 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 500 V, Radial Leaded Rohs Compliant Kemet
72Y5239
Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 500 V, Radial Leaded Rohs Compliant Kemet 72Y5239
Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 500 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C320C104KCR5TA7303-ND 72Y5239
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 500 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details