KEMET Electronics Corporation Ceramic Capacitors C320C102K2G5TA

Description
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14017-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14017-ND
Ceramic Capacitors 399-14017-ND
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
0.001uF 200V Capacitor
60-C320C102K2G5TA
0.001uF 200V Capacitor 60-C320C102K2G5TA
Cap Ceramic 0.001uF 200V C0G 10% Radial 2.54mm 125°C Extreme Low ESR Bulk Product overview: C320C102K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C102K2G5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 200V C0G 10% Radial 2.54mm 125°C Extreme Low ESR Bulk Product overview: C320C102K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C102K2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1000Pf 200V Rohs Compliant Kemet - 14M4905 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 200V Rohs Compliant Kemet
14M4905
1000Pf 200V Rohs Compliant Kemet 14M4905
1000PF 200V ROHS COMPLIANT: YES

1000PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-14017-ND 60-C320C102K2G5TA 14M4905
Product Name Ceramic Capacitors 0.001uF 200V Capacitor 1000Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers