KEMET Electronics Corporation Ceramic Capacitors C320C100J1G5TA

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9767-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9767-ND
Ceramic Capacitors 399-9767-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
10pF 100V Capacitor
60-C320C100J1G5TA
10pF 100V Capacitor 60-C320C100J1G5TA
Cap Ceramic 10pF 100V C0G 5% Radial 2.54mm 125°C Extreme Low ESR Bulk Product overview: C320C100J1G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C100J1G5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 100V C0G 5% Radial 2.54mm 125°C Extreme Low ESR Bulk Product overview: C320C100J1G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C100J1G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10.0Pf 100V Rohs Compliant Kemet - 87AJ0566 - Newark, An Avnet Company
Chicago, IL, United States
10.0Pf 100V Rohs Compliant Kemet
87AJ0566
10.0Pf 100V Rohs Compliant Kemet 87AJ0566
10.0PF 100V ROHS COMPLIANT: YES

10.0PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C320C100J1G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C100J1G5TA
Ceramic Capacitors C320C100J1G5TA
CAP CER 10PF 100V NP0 RADIAL

CAP CER 10PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-9767-ND 60-C320C100J1G5TA 87AJ0566 C320C100J1G5TA
Product Name Ceramic Capacitors 10pF 100V Capacitor 10.0Pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C11CF120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1943429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details