KEMET Electronics Corporation Ceramic Capacitors C318C302F3G5TA

Description
3000pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3000pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C318C302F3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C318C302F3G5TA-ND
Ceramic Capacitors C318C302F3G5TA-ND
3000pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial

3000pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C318C302F3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C318C302F3G5TA
Ceramic Capacitors C318C302F3G5TA
CAP CER 3000PF 25V C0G/NP0 RAD

CAP CER 3000PF 25V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C318C302F3G5TA-ND C318C302F3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers