KEMET Electronics Corporation Ceramic Capacitors C318C271KAG5TA

Description
270pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C318C271KAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C318C271KAG5TA-ND
Ceramic Capacitors C318C271KAG5TA-ND
270pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C318C271KAG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C318C271KAG5TA
Capacitors - Ceramic Capacitors C318C271KAG5TA
CAP CER 270PF 250V C0G/NP0 RAD

CAP CER 270PF 250V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C318C271KAG5TA-ND C318C271KAG5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details