KEMET Electronics Corporation Ceramic Capacitors C318C182J2G5TA7301

Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C318C182J2G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C318C182J2G5TA7301-ND
Ceramic Capacitors C318C182J2G5TA7301-ND
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C318C182J2G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C318C182J2G5TA7301
Capacitors - Ceramic Capacitors C318C182J2G5TA7301
CAP CER 1800PF 200V C0G/NP0 RAD

CAP CER 1800PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C318C182J2G5TA7301-ND C318C182J2G5TA7301
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details