KEMET Electronics Corporation Ceramic Capacitors C318C112J2G5TA

Description
1100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C318C112J2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C318C112J2G5TA-ND
Ceramic Capacitors C318C112J2G5TA-ND
1100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C318C112J2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C318C112J2G5TA
Ceramic Capacitors C318C112J2G5TA
CAP CER 1100PF 200V C0G/NP0 RAD

CAP CER 1100PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C318C112J2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C318C112J2G5TA
Capacitors - Ceramic Capacitors C318C112J2G5TA
CAP CER 1100PF 200V C0G/NP0 RAD

CAP CER 1100PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C318C112J2G5TA-ND C318C112J2G5TA C318C112J2G5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH820K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 2002-104MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers