KEMET Electronics Corporation Ceramic Capacitors C317C752J2G5TA7301

Description
7500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
7500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C317C752J2G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C317C752J2G5TA7301-ND
Ceramic Capacitors C317C752J2G5TA7301-ND
7500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

7500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C317C752J2G5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C317C752J2G5TA7301
Ceramic Capacitors C317C752J2G5TA7301
CAP CER 7500PF 200V C0G/NP0 RAD

CAP CER 7500PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C317C752J2G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C317C752J2G5TA7301
Capacitors - Ceramic Capacitors C317C752J2G5TA7301
CAP CER 7500PF 200V C0G/NP0 RAD

CAP CER 7500PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C317C752J2G5TA7301-ND C317C752J2G5TA7301 C317C752J2G5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details