470pF ±10% 500V Ceramic Capacitor X7R Radial
470pF 500V X7R Ceramic Capacitor, Radial, 10% Product overview: C317C471KCR5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C471KCR5TA can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,47
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13570-ND | 60-C317C471KCR5TA | 88K3749 |
| Product Name | Ceramic Capacitors | 470pF 500V Capacitor | Capacitor,ceramic,470Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |