KEMET Electronics Corporation Ceramic Capacitors C317C471K2R5TA7301

Description
470pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C317C471K2R5TA7301CT-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 200V Ceramic Capacitor X7R Radial

470pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 399-C317C471K2R5TA7301TR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 200V Ceramic Capacitor X7R Radial

470pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
470pF 200V Capacitor
60-C317C471K2R5TA7301
470pF 200V Capacitor 60-C317C471K2R5TA7301
Cap Ceramic 470pF 200V X7R 10% Radial 5.08mm 125°C T/R Product overview: C317C471K2R5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C471K2R5TA730 1 can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 200V X7R 10% Radial 5.08mm 125°C T/R Product overview: C317C471K2R5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C471K2R5TA7301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 399-C317C471K2R5TA7301CT-ND 399-C317C471K2R5TA7301TR-ND 60-C317C471K2R5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors 470pF 200V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers