390pF ±20% 200V Ceramic Capacitor X7R Radial
Cap Ceramic 390pF 200V X7R 20% Radial 5.08mm 125°C Bulk Product overview: C317C391M2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C391M2R5TA can be used for catalog matching and distributor lookup.
390.PF 200V ROHS COMPLIANT: YES
CAP CER 390PF 200V X7R RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C317C391M2R5TA-ND | 60-C317C391M2R5TA | 86AC9473 | C317C391M2R5TA |
| Product Name | Ceramic Capacitors | 390pF 200V Capacitor | 390.pf 200V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Bypass | Bypass; Bypass, Decoupling | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |