KEMET Electronics Corporation Ceramic Capacitors C317C331KCR5TA

Description
330pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C317C331KCR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C317C331KCR5TA-ND
Ceramic Capacitors C317C331KCR5TA-ND
330pF ±10% 500V Ceramic Capacitor X7R Radial

330pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap 330Pf 500Vdc X7R 10% Rdl 5.08Mm Rohs Compliant Kemet - 33AH1267 - Newark, An Avnet Company
Chicago, IL, United States
Cap 330Pf 500Vdc X7R 10% Rdl 5.08Mm Rohs Compliant Kemet
33AH1267
Cap 330Pf 500Vdc X7R 10% Rdl 5.08Mm Rohs Compliant Kemet 33AH1267
CAP 330PF 500VDC X7R 10% RDL 5.08MM ROHS COMPLIANT: YES

CAP 330PF 500VDC X7R 10% RDL 5.08MM ROHS COMPLIANT: YES

Supplier's Site
Capacitor,ceramic,330Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 88K3748 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
88K3748
Capacitor,ceramic,330Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 88K3748
Capacitor,Ceramic,33 0pF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,330pF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C317C331KCR5TA-ND 33AH1267
Product Name Ceramic Capacitors Cap 330Pf 500Vdc X7R 10% Rdl 5.08Mm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details