KEMET Electronics Corporation Ceramic Capacitors C317C331K2G5TA

Description
330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C317C331K2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C317C331K2G5TA-ND
Ceramic Capacitors 399-C317C331K2G5TA-ND
330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 330Pf, 200V, 10%, C0G/np0; Capacitance Kemet - 45AC7053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 200V, 10%, C0G/np0; Capacitance Kemet
45AC7053
Cap, 330Pf, 200V, 10%, C0G/np0; Capacitance Kemet 45AC7053
CAP, 330PF, 200V, 10%, C0G/NP0; Capacitance:330pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 330PF, 200V, 10%, C0G/NP0; Capacitance:330pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C317C331K2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C317C331K2G5TA
Capacitors - Ceramic Capacitors C317C331K2G5TA
CAP CER 330PF 200V C0G RADIAL

CAP CER 330PF 200V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C317C331K2G5TA-ND 45AC7053 C317C331K2G5TA
Product Name Ceramic Capacitors Cap, 330Pf, 200V, 10%, C0G/np0; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details