Cap Ceramic 24pF 50V C0G 5% Radial 5.08mm 125°C Extreme Low ESR Bulk Product overview: C317C240J5G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C240J5G5TA can be used for catalog matching and distributor lookup.
24pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
24.0PF 50.0V ROHS COMPLIANT: YES
CAP CER 24PF 50V NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C317C240J5G5TA | 399-14745-ND | 44P2615 | C317C240J5G5TA |
| Product Name | 24pF 50V Capacitor | Ceramic Capacitors | 24.0Pf 50.0V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF |