KEMET Electronics Corporation Ceramic Capacitors C317C220K2G5TA7301

Description
22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13996-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13996-2-ND
Ceramic Capacitors 399-13996-2-ND
22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 399-13996-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13996-1-ND
Ceramic Capacitors 399-13996-1-ND
22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
22pF 200V Capacitor
60-C317C220K2G5TA7301
22pF 200V Capacitor 60-C317C220K2G5TA7301
Cap Ceramic 22pF 200V C0G 10% Radial 5.08mm 125°C Extreme Low ESR T/R Product overview: C317C220K2G5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C220K2G5TA730 1 can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 200V C0G 10% Radial 5.08mm 125°C Extreme Low ESR T/R Product overview: C317C220K2G5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C220K2G5TA7301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C317C220K2G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C317C220K2G5TA7301
Capacitors - Ceramic Capacitors C317C220K2G5TA7301
CAP CER 22PF 200V C0G/NP0 RADIAL

CAP CER 22PF 200V C0G/NP0 RADIAL

Supplier's Site
22.0Pf 200V Rohs Compliant Kemet - 87AJ0539 - Newark, An Avnet Company
Chicago, IL, United States
22.0Pf 200V Rohs Compliant Kemet
87AJ0539
22.0Pf 200V Rohs Compliant Kemet 87AJ0539
22.0PF 200V ROHS COMPLIANT: YES

22.0PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13996-2-ND 60-C317C220K2G5TA7301 C317C220K2G5TA7301 87AJ0539
Product Name Ceramic Capacitors 22pF 200V Capacitor Capacitors - Ceramic Capacitors 22.0Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details