KEMET Electronics Corporation Ceramic Capacitors C317C220G3G5TA

Description
22pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C317C220G3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C317C220G3G5TA-ND
Ceramic Capacitors C317C220G3G5TA-ND
22pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial

22pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C317C220G3G5TA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers