KEMET Electronics Corporation Ceramic Capacitors C317C220G2G5TA

Description
22pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C317C220G2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C317C220G2G5TA-ND
Ceramic Capacitors 399-C317C220G2G5TA-ND
22pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial

22pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
22.0Pf 200V Rohs Compliant Kemet - 86AC9448 - Newark, An Avnet Company
Chicago, IL, United States
22.0Pf 200V Rohs Compliant Kemet
86AC9448
22.0Pf 200V Rohs Compliant Kemet 86AC9448
22.0PF 200V ROHS COMPLIANT: YES

22.0PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C317C220G2G5TA-ND 86AC9448
Product Name Ceramic Capacitors 22.0Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers