12pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 12pF 50V C0G 5% Radial 5.08mm 125°C Extreme Low ESR Bulk Product overview: C317C120J5G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C120J5G5TA can be used for catalog matching and distributor lookup.
12.0PF 50.0V ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C317C120J5G5TA-ND | 60-C317C120J5G5TA | 87AJ0534 |
| Product Name | Ceramic Capacitors | 12pF 50V Capacitor | 12.0Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |