KEMET Electronics Corporation Ceramic Capacitors C317C100K2G5TA

Description
10pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14082-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14082-ND
Ceramic Capacitors 399-14082-ND
10pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

10pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
10pF 200V Capacitor
60-C317C100K2G5TA
10pF 200V Capacitor 60-C317C100K2G5TA
10pF 200V C0G MLCC Radial 10% 5.08mm Lead Pitch Product overview: C317C100K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C100K2G5TA can be used for catalog matching and distributor lookup.

10pF 200V C0G MLCC Radial 10% 5.08mm Lead Pitch Product overview: C317C100K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C317C100K2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Pf, 200V, 10%, C0G/np0; Capacitance Kemet - 45AC7037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 200V, 10%, C0G/np0; Capacitance Kemet
45AC7037
Cap, 10Pf, 200V, 10%, C0G/np0; Capacitance Kemet 45AC7037
CAP, 10PF, 200V, 10%, C0G/NP0; Capacitance:10pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 10PF, 200V, 10%, C0G/NP0; Capacitance:10pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-14082-ND 60-C317C100K2G5TA 45AC7037
Product Name Ceramic Capacitors 10pF 200V Capacitor Cap, 10Pf, 200V, 10%, C0G/np0; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers