47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 47pF 200V C0G 5% Radial 2.54mm 125°C Extreme Low ESR Bulk Product overview: C316C470J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C316C470J2G5TA can be used for catalog matching and distributor lookup.
CAP CER 47PF 200V C0G/NP0 RADIAL
47.0PF 200V ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C316C470J2G5TA-ND | 60-C316C470J2G5TA | C316C470J2G5TA | 87AJ0523 |
| Product Name | Ceramic Capacitors | 47pF 200V Capacitor | Capacitors - Ceramic Capacitors | 47.0Pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |