KEMET Electronics Corporation Ceramic Capacitors C315C759DAG5TA

Description
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C315C759DAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C315C759DAG5TA-ND
Ceramic Capacitors C315C759DAG5TA-ND
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C315C759DAG5TA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers