KEMET Electronics Corporation Ceramic Capacitors C315C682M5U5TA

Description
6800pF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
6800pF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4196-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4196-ND
Ceramic Capacitors 399-4196-ND
6800pF ±20% 50V Ceramic Capacitor Z5U Radial

6800pF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 6800Pf, 50V, Z5U, 20%, Radial; Capacitance Kemet - 72K6362 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 50V, Z5U, 20%, Radial; Capacitance Kemet
72K6362
Ceramic Capacitor 6800Pf, 50V, Z5U, 20%, Radial; Capacitance Kemet 72K6362
CERAMIC CAPACITOR 6800PF, 50V, Z5U, 20%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 50V, Z5U, 20%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C315C682M5U5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C315C682M5U5TA
Capacitors - Ceramic Capacitors C315C682M5U5TA
CAP CER 6800PF 50V Z5U RADIAL

CAP CER 6800PF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-4196-ND 72K6362 C315C682M5U5TA
Product Name Ceramic Capacitors Ceramic Capacitor 6800Pf, 50V, Z5U, 20%, Radial; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details