KEMET Electronics Corporation Ceramic Capacitors C315C682G5G5TA

Description
6800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C315C682G5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C315C682G5G5TA-ND
Ceramic Capacitors C315C682G5G5TA-ND
6800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

6800pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C315C682G5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C315C682G5G5TA
Ceramic Capacitors C315C682G5G5TA
CAP CER 6800PF 50V C0G/NP0 RAD

CAP CER 6800PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C315C682G5G5TA-ND C315C682G5G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers