KEMET Electronics Corporation 200V 68pF Capacitor C315C680K2G5TA

Description
200V 68pF C0G Ceramic Capacitor, Radial, 10% Tol Product overview: C315C680K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C680K2G5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 68pF C0G Ceramic Capacitor, Radial, 10% Tol Product overview: C315C680K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C680K2G5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 68pF Capacitor
60-C315C680K2G5TA
200V 68pF Capacitor 60-C315C680K2G5TA
200V 68pF C0G Ceramic Capacitor, Radial, 10% Tol Product overview: C315C680K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C680K2G5TA can be used for catalog matching and distributor lookup.

200V 68pF C0G Ceramic Capacitor, Radial, 10% Tol Product overview: C315C680K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C680K2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-9748-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9748-ND
Ceramic Capacitors 399-9748-ND
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
68.0Pf 200V Rohs Compliant Kemet - 87AJ0514 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 200V Rohs Compliant Kemet
87AJ0514
68.0Pf 200V Rohs Compliant Kemet 87AJ0514
68.0PF 200V ROHS COMPLIANT: YES

68.0PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-C315C680K2G5TA 399-9748-ND 87AJ0514
Product Name 200V 68pF Capacitor Ceramic Capacitors 68.0Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers