330pF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 330PF 50V X7R RADIAL
Capacitor,Ceramic,33
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C315C331K5R5TA-ND | C315C331K5R5TA | 81K1683 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,330Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Bypass | Bypass; Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |