KEMET C315C331J2G5TA
KEMET C315C331J2G5TA
KEMET C315C331J2G5TA
330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
330pF 200V C0G MLCC Radial 5% Low ESR Product overview: C315C331J2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C331J2G5TA can be used for catalog matching and distributor lookup.
CAP, 330PF, 200V, 5%, C0G/NP0; Capacitance:330pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; RoHS Compliant: Yes
330.PF 200V ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5381269 | 5381269P | 399-4174-ND | 60-C315C331J2G5TA | 45AC7020 | 87AJ0490 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | 330pF 200V Capacitor | Cap, 330Pf, 200V, 5%, C0G/np0; Capacitance Kemet | 330.pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | ||
| Technology | Multilayer | Multilayer | ||||
| Applications | Automotive | Automotive | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition |