KEMET Electronics Corporation Ceramic Capacitors C315C272K1R5TA

Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9727-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9727-ND
Ceramic Capacitors 399-9727-ND
2700pF ±10% 100V Ceramic Capacitor X7R Radial

2700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100V 2.7nF Capacitor
60-C315C272K1R5TA
Through-Hole 100V 2.7nF Capacitor 60-C315C272K1R5TA
X7R Ceramic Capacitor, 100V, 2.7nF, 10% Tol, Radial, Through Hole Product overview: C315C272K1R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 2.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 2.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C272K1R5TA can be used for catalog matching and distributor lookup.

X7R Ceramic Capacitor, 100V, 2.7nF, 10% Tol, Radial, Through Hole Product overview: C315C272K1R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 2.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 2.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C272K1R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - Leaded 100volts 2700pF 10% X7R - 417-C315C272K1R5TA - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - Leaded 100volts 2700pF 10% X7R
417-C315C272K1R5TA
Multilayer Ceramic Capacitors MLCC - Leaded 100volts 2700pF 10% X7R 417-C315C272K1R5TA
Multilayer Ceramic Capacitors MLCC - Leaded 100volts 2700pF 10% X7R

Multilayer Ceramic Capacitors MLCC - Leaded 100volts 2700pF 10% X7R

Supplier's Site
Cap, Mlcc, X7R, 2700Pf, 100V, Radial; Capacitance Kemet - 86K1012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2700Pf, 100V, Radial; Capacitance Kemet
86K1012
Cap, Mlcc, X7R, 2700Pf, 100V, Radial; Capacitance Kemet 86K1012
CAP, MLCC, X7R, 2700PF, 100V, RADIAL; Capacitance:2700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, MLCC, X7R, 2700PF, 100V, RADIAL; Capacitance:2700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
2700Pf 100V Rohs Compliant Kemet - 87AJ0487 - Newark, An Avnet Company
Chicago, IL, United States
2700Pf 100V Rohs Compliant Kemet
87AJ0487
2700Pf 100V Rohs Compliant Kemet 87AJ0487
2700PF 100V ROHS COMPLIANT: YES

2700PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-9727-ND 60-C315C272K1R5TA 417-C315C272K1R5TA 86K1012 87AJ0487
Product Name Ceramic Capacitors Through-Hole 100V 2.7nF Capacitor Multilayer Ceramic Capacitors MLCC - Leaded 100volts 2700pF 10% X7R Cap, Mlcc, X7R, 2700Pf, 100V, Radial; Capacitance Kemet 2700Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers