KEMET Electronics Corporation Ceramic Capacitors C315C153M1U5TA

Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4160-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4160-ND
Ceramic Capacitors 399-4160-ND
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial

0.015µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
15nF 100V Capacitor
60-C315C153M1U5TA
15nF 100V Capacitor 60-C315C153M1U5TA
MLCC Cap 15nF 100V Z5U 20% Radial 2.54mm Product overview: C315C153M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C153M1U5TA can be used for catalog matching and distributor lookup.

MLCC Cap 15nF 100V Z5U 20% Radial 2.54mm Product overview: C315C153M1U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C153M1U5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet - 72K6339 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet
72K6339
Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet 72K6339
CERAMIC CAPACITOR 0.015UF 100V, Z5U, 20%, RADIAL; Capacitance:15000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 100V, Z5U, 20%, RADIAL; Capacitance:15000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C315C153M1U5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C315C153M1U5TA
Ceramic Capacitors C315C153M1U5TA
CAP CER 0.015UF 100V Z5U RADIAL

CAP CER 0.015UF 100V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-4160-ND 60-C315C153M1U5TA 72K6339 C315C153M1U5TA
Product Name Ceramic Capacitors 15nF 100V Capacitor Ceramic Capacitor 0.015Uf 100V, Z5U, 20%, Radial; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) -10 to 85 C (14 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers