.100UF 50.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C315C104J5R5TA-ND | 60M1272 |
| Product Name | Ceramic Capacitors | .100Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |