KEMET Electronics Corporation Ceramic Capacitors C315C103K5R5TA

Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4148-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4148-ND
Ceramic Capacitors 399-4148-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1012811-C315C103K5R5TA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1012811-C315C103K5R5TA
Capacitors - Ceramic Capacitors 1012811-C315C103K5R5TA
Win Source Part Number: 1012811-C315C103K5R5 TA Category: Capacitors>Ceramic Capacitors Series: GoldMax 300 Comm X7R Package: Bulk Applications: General Purpose Height - Seated (Max): 0.183" (4.66mm) Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Other Names: 399-4148 Base Product Number: C315C

Win Source Part Number: 1012811-C315C103K5R5TA
Category: Capacitors>Ceramic Capacitors
Series: GoldMax 300 Comm X7R
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.183" (4.66mm)
Standard Package: 500
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KEMET
Other Names: 399-4148
Base Product Number: C315C

Buy Now Datasheet
Singapore, Singapore
10nF 50V Capacitor
60-C315C103K5R5TA
10nF 50V Capacitor 60-C315C103K5R5TA
Ceramic Capacitor 10nF 50V X7R Radial 2.54mm 125C Product overview: C315C103K5R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C103K5R5TA can be used for catalog matching and distributor lookup.

Ceramic Capacitor 10nF 50V X7R Radial 2.54mm 125C Product overview: C315C103K5R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C103K5R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Ceramic;Cap .010UF ;Tol+-10%;Radial; Vol-Rtg 50V - 70095121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap .010UF ;Tol+-10%;Radial; Vol-Rtg 50V
70095121
Capacitor;Ceramic;Cap .010UF ;Tol+-10%;Radial; Vol-Rtg 50V 70095121
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kemet - 97H5337 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kemet
97H5337
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kemet 97H5337
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet - 58M4524 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet
58M4524
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet 58M4524
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C315 Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4148-ND 1012811-C315C103K5R5TA 60-C315C103K5R5TA 70095121 97H5337 58M4524
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10nF 50V Capacitor Capacitor;Ceramic;Cap .010UF ;Tol+-10%;Radial; Vol-Rtg 50V Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C315 Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers