KEMET Electronics Corporation Ceramic Capacitors C315C103G5G5TA

Description
10000pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C315C103G5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C315C103G5G5TA-ND
Ceramic Capacitors C315C103G5G5TA-ND
10000pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

10000pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
.010Uf 50.0V Rohs Compliant Kemet - 86AC9279 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 50.0V Rohs Compliant Kemet
86AC9279
.010Uf 50.0V Rohs Compliant Kemet 86AC9279
.010UF 50.0V ROHS COMPLIANT: YES

.010UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C315C103G5G5TA-ND 86AC9279
Product Name Ceramic Capacitors .010Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15R102K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details