KEMET Electronics Corporation Ceramic Capacitors C3040C393JDGACAUTO

Description
0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14756-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14756-6-ND
Ceramic Capacitors 399-14756-6-ND
0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)

0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14756-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14756-1-ND
Ceramic Capacitors 399-14756-1-ND
0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)

0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14756-2-ND
Ceramic Capacitors 399-14756-2-ND
0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)

0.039µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3040 (7610 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3040C393JDGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3040C393JDGACAUTO
Ceramic Capacitors C3040C393JDGACAUTO
CAP CER 0.039UF 1KV C0G/NP0 3040

CAP CER 0.039UF 1KV C0G/NP0 3040

Supplier's Site Datasheet
.039Uf 1000V Rohs Compliant Kemet - 86AC9274 - Newark, An Avnet Company
Chicago, IL, United States
.039Uf 1000V Rohs Compliant Kemet
86AC9274
.039Uf 1000V Rohs Compliant Kemet 86AC9274
.039UF 1000V ROHS COMPLIANT: YES

.039UF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14756-6-ND 399-14756-1-ND C3040C393JDGACAUTO 86AC9274
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors .039Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers