50µF Film Capacitor 470V Polypropylene (PP) Radial, Can
Motor Start Capacitors & Motor Run Capacitors 470volts 50uF 5%
CAP FILM 50UF 5% 470VAC RADIAL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C276CCF5500LH2J-ND | C276CCF5500LH2J | C276CCF5500LH2J | 86AC8484 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Motor Start Capacitors & Motor Run Capacitors | Capacitors - Film Capacitors | 50 470V Kemet |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 50 microF | 50 microF | ||
| Capacitance Tolerance | 5 (+/- %) |