60µF Film Capacitor 470V Polypropylene (PP) Radial, Can
CAP FILM 60UF 5% 470VAC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C276CC35600AA1J-ND | 86AC8626 | C276CC35600AA1J |
| Product Name | Motor Start, Motor Run Capacitors (AC) | 60 470V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 60 microF | 60 microF |