20µF Film Capacitor 470V Polypropylene (PP) Radial, Can
CAP FILM 20UF 5% 470VAC RADIAL
Film Capacitor, C27 Series, 20 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11769-ND | C276CC35200AA0J | 31Y0833 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Film Capacitor, C27 Series, 20 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 20 microF | 20 microF |