CAP FILM 60UF 5% 470VAC RADIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C276CC25600AA2J-ND | 86AC8591 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | 60 Uf 470V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | |
| Capacitance Range | 60 microF |