KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) C276CC25150AA0J

Description
CAP FILM 15UF 5% 470VAC RADIAL
Request a Quote Datasheet
Description
CAP FILM 15UF 5% 470VAC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-C276CC25150AA0J-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-C276CC25150AA0J-ND
Motor Start, Motor Run Capacitors (AC) 399-C276CC25150AA0J-ND
CAP FILM 15UF 5% 470VAC RADIAL

CAP FILM 15UF 5% 470VAC RADIAL

Buy Now Datasheet
15 470V Kemet - 86AC8579 - Newark, An Avnet Company
Chicago, IL, United States
15 470V Kemet
86AC8579
15 470V Kemet 86AC8579
15 470V

15 470V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C276CC25150AA0J-ND 86AC8579
Product Name Motor Start, Motor Run Capacitors (AC) 15 470V Kemet
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers