KEMET Electronics Corporation Capacitors - Film Capacitors C274ACF5400LF0J

Description
CAP FILM 40UF 5% 470VAC RADIAL
Datasheet
Description
CAP FILM 40UF 5% 470VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - C274ACF5400LF0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274ACF5400LF0J
Capacitors - Film Capacitors C274ACF5400LF0J
CAP FILM 40UF 5% 470VAC RADIAL

CAP FILM 40UF 5% 470VAC RADIAL

Supplier's Site
Motor Run Capacitor, 40Uf, 470Vac, Wire.; Capacitance Kemet - 85AC1661 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 40Uf, 470Vac, Wire.; Capacitance Kemet
85AC1661
Motor Run Capacitor, 40Uf, 470Vac, Wire.; Capacitance Kemet 85AC1661
MOTOR RUN CAPACITOR, 40UF, 470VAC, WIRE.; Capacitance:40µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 40UF, 470VAC, WIRE.; Capacitance:40µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C274ACF5400LF0J 85AC1661
Product Name Capacitors - Film Capacitors Motor Run Capacitor, 40Uf, 470Vac, Wire.; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Wire Leaded
Technology Film Capacitors; Single-Layer
Applications Motors / Motor Starting; Motor Run Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details