KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) C274ACF5300WA0J

Description
30µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
30µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-11763-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-11763-ND
Motor Start, Motor Run Capacitors (AC) 399-11763-ND
30µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

30µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - 3779131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3779131
Film Capacitors 3779131
KEMET C274ACF5300WA0J Film Capacitor

KEMET C274ACF5300WA0J Film Capacitor

Supplier's Site
Film Capacitors - 1734238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1734238
Film Capacitors 1734238
KEMET C274ACF5300WA0J Film Capacitor

KEMET C274ACF5300WA0J Film Capacitor

Supplier's Site
Capacitors - Film Capacitors - C274ACF5300WA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274ACF5300WA0J
Capacitors - Film Capacitors C274ACF5300WA0J
CAP FILM 30UF 5% 470VAC RADIAL

CAP FILM 30UF 5% 470VAC RADIAL

Supplier's Site
Film Capacitors - C274ACF5300WA0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C274ACF5300WA0J
Film Capacitors C274ACF5300WA0J
CAP FILM 30UF 5% 470VAC RADIAL

CAP FILM 30UF 5% 470VAC RADIAL

Supplier's Site Datasheet
Capacitor - 106397456 - Radwell International
Willingboro, NJ, United States
Capacitor
106397456
Capacitor 106397456
CAPACITOR, FILM POLYPROPYLENE MOTOR RUN, 2 WIRES STUD TERMINATION, 30UF, 470 VAC, 5%, 45X97.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, FILM POLYPROPYLENE MOTOR RUN, 2 WIRES STUD TERMINATION, 30UF, 470 VAC, 5%, 45X97.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitor, C27 Series, 30 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet - 68X2458 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, C27 Series, 30 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet
68X2458
Film Capacitor, C27 Series, 30 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet 68X2458
Film Capacitor, C27 Series, 30 F, 5%, PP (Polypropylene), 470 VAC, Can RoHS Compliant: Yes

Film Capacitor, C27 Series, 30 F, 5%, PP (Polypropylene), 470 VAC, Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11763-ND 3779131 C274ACF5300WA0J C274ACF5300WA0J 106397456 68X2458
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film Capacitor, C27 Series, 30 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details