KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) C274ACF5120LF0J

Description
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-11435-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-11435-ND
Motor Start, Motor Run Capacitors (AC) 399-11435-ND
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitor, Polypropylene, 12Uf 420V, Q.c 5%; Dielectric Type Kemet - 67R8897 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Polypropylene, 12Uf 420V, Q.c 5%; Dielectric Type Kemet
67R8897
Capacitor, Polypropylene, 12Uf 420V, Q.c 5%; Dielectric Type Kemet 67R8897
CAPACITOR, POLYPROPYLENE, 12UF 420V, Q.C 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR, POLYPROPYLENE, 12UF 420V, Q.C 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C274ACF5120LF0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C274ACF5120LF0J
Film Capacitors C274ACF5120LF0J
CAP FILM 12UF 5% 470VAC RADIAL

CAP FILM 12UF 5% 470VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C274ACF5120LF0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274ACF5120LF0J
Capacitors - Film Capacitors C274ACF5120LF0J
CAP FILM 12UF 5% 470VAC RADIAL

CAP FILM 12UF 5% 470VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11435-ND 67R8897 C274ACF5120LF0J C274ACF5120LF0J
Product Name Motor Start, Motor Run Capacitors (AC) Capacitor, Polypropylene, 12Uf 420V, Q.c 5%; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 12 microF 12 microF 12 microF 12 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers