KEMET Electronics Corporation Capacitors - Film Capacitors C274ACF4800LF0J

Description
CAP FILM 8UF 5% 470VAC RADIAL
Datasheet
Description
CAP FILM 8UF 5% 470VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - C274ACF4800LF0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274ACF4800LF0J
Capacitors - Film Capacitors C274ACF4800LF0J
CAP FILM 8UF 5% 470VAC RADIAL

CAP FILM 8UF 5% 470VAC RADIAL

Supplier's Site
Motor Run Capacitor, 8Uf, 470Vac, Wire; Capacitance Kemet - 85AC1656 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 8Uf, 470Vac, Wire; Capacitance Kemet
85AC1656
Motor Run Capacitor, 8Uf, 470Vac, Wire; Capacitance Kemet 85AC1656
MOTOR RUN CAPACITOR, 8UF, 470VAC, WIRE; Capacitance:8µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 8UF, 470VAC, WIRE; Capacitance:8µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C274ACF4800LF0J 85AC1656
Product Name Capacitors - Film Capacitors Motor Run Capacitor, 8Uf, 470Vac, Wire; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Wire Leaded
Technology Film Capacitors; Single-Layer
Applications Motors / Motor Starting; Motor Run Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers